HardwareSource, Inc. Classic Round Knob, Polished Brass 814562

Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Classic Round Knob, Polished Brass - 814562 - HardwareSource, Inc.
San Diego, CA, USA
Classic Round Knob, Polished Brass
814562
Classic Round Knob, Polished Brass 814562
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
  • Value priced cabinet knob.
  • Beautiful Polished Brass finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814562
Product Name Classic Round Knob, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Length 2.24 inch (57 mm)
Open Width 2.01 inch (51 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-216-33 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
TORQUE HINGE - HG-TA20L - HG-TA20L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details