HardwareSource, Inc. Wire Pull, Black Plastic 814554

Description
Value priced cabinet pull. Beautiful Glossy Black finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips Flat Head Wood Screws are included.
Description
Value priced cabinet pull. Beautiful Glossy Black finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips Flat Head Wood Screws are included.

Suppliers

Company
Product
Description
Supplier Links
Wire Pull, Black Plastic - 814554 - HardwareSource, Inc.
San Diego, CA, USA
Wire Pull, Black Plastic
814554
Wire Pull, Black Plastic 814554
Value priced cabinet pull. Beautiful Glossy Black finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips Flat Head Wood Screws are included.
  • Value priced cabinet pull.
  • Beautiful Glossy Black finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-3/8".
  • Screw hole center-to-center distance is 3".
  • Made from plastic.
  • 1" length, Phillips Flat Head Wood Screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814554
Product Name Wire Pull, Black Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.2087 inch (5.3 mm)
Length 1.38 inch (35 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-500-33 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-19T - 360-C26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details