HardwareSource, Inc. Classic Knob, Antique Brass 814534

Description
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass
Description
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Classic Knob, Antique Brass - 814534 - HardwareSource, Inc.
San Diego, CA, USA
Classic Knob, Antique Brass
814534
Classic Knob, Antique Brass 814534
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass
  • Value priced cabinet knob.
  • Beautiful Antique Brass finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814534
Product Name Classic Knob, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.08 inch (27.5 mm)
Length 3.54 inch (90 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 1.8 N⋅m, Reverse Torque 1.1 N⋅m, Aluminum Alloy, Natural - E6-10E-216F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-204R - HG-LSH-204R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details