HardwareSource, Inc. Modern Knob, Polished Brass 814522

Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish PolishedBrass
Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish PolishedBrass

Suppliers

Company
Product
Description
Supplier Links
Modern Knob, Polished Brass - 814522 - HardwareSource, Inc.
San Diego, CA, USA
Modern Knob, Polished Brass
814522
Modern Knob, Polished Brass 814522
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish PolishedBrass
  • Value priced cabinet knob.
  • Beautiful Polished Brass finish.
  • Knob measures 1-3/16" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • PolishedBrass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814522
Product Name Modern Knob, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4485247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-140-25 - bisco industries
Specs
Hinge Type Concealed
View Details
COMBINATION HINGE - HG-VH8-T35/BL - HG-VH8-T35/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details