HardwareSource, Inc. Arch Pull, Satin Nickel 814514

Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Arch Pull, Satin Nickel - 814514 - HardwareSource, Inc.
San Diego, CA, USA
Arch Pull, Satin Nickel
814514
Arch Pull, Satin Nickel 814514
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 4" in overall length
  • Pull projection is 3/4".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814514
Product Name Arch Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.4528 inch (11.5 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-412S-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS25L - HG-TAS25L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details