HardwareSource, Inc. Arch Pull, Satin Nickel 814514

Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Arch Pull, Satin Nickel - 814514 - HardwareSource, Inc.
San Diego, CA, USA
Arch Pull, Satin Nickel
814514
Arch Pull, Satin Nickel 814514
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 4" in overall length
  • Pull projection is 3/4".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814514
Product Name Arch Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 522 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
4 suppliers
Handle - 95842845 - Radwell International
Hammond Manufacturing Company Inc.
View Details
Camlocks - 1461799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Die Cast Zinc
View Details