Sugatsune America, Inc. SUS 316 HANDLE - 2LC-120 2LC-120

Description
316 grade stainless steel handles for corrosion resistance Contemporary design for transitional, modern or minimalist style cabinetry Includes stainless steel wood screws.
Description
316 grade stainless steel handles for corrosion resistance Contemporary design for transitional, modern or minimalist style cabinetry Includes stainless steel wood screws.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2LC-120 is a transom handle made of 316 stainless steel with a mirror finish, designed for harsh and corrosive environments. It measures 120 mm in length, 96 mm in center-to-center distance, and 36 mm in height, with a bore diameter of 8 mm and a screw size of 4.5 mm. The handle weighs 106 grams and is packaged in boxes of 96 pieces per carton. It includes stainless steel screws for mounting.

Datasheet Summary
Powered by GS/AI

The 2LC-120 is a transom handle made of 316 stainless steel with a mirror finish, designed for harsh and corrosive environments. It measures 120 mm in length, 96 mm in center-to-center distance, and 36 mm in height, with a bore diameter of 8 mm and a screw size of 4.5 mm. The handle weighs 106 grams and is packaged in boxes of 96 pieces per carton. It includes stainless steel screws for mounting.

Suppliers

Company
Product
Description
Supplier Links
SUS 316 HANDLE - 2LC-120 - 2LC-120 - Sugatsune America, Inc.
Carson, CA, United States
SUS 316 HANDLE - 2LC-120
2LC-120
SUS 316 HANDLE - 2LC-120 2LC-120
316 grade stainless steel handles for corrosion resistance Contemporary design for transitional, modern or minimalist style cabinetry Includes stainless steel wood screws.

  • 316 grade stainless steel handles for corrosion resistance
  • Contemporary design for transitional, modern or minimalist style cabinetry
  • Includes stainless steel wood screws.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 2LC-120
Product Name SUS 316 HANDLE - 2LC-120
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metal One-Piece Pull Handles - SUG-110 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
SUS HANDLE - 1651-S - 1651-S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS EDGE PULL SATIN - SN-95/S - SN-95/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - FT-280 - FT-280 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
View Details