HardwareSource, Inc. Arch Pull, Polished Brass 814510

Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Arch Pull, Polished Brass - 814510 - HardwareSource, Inc.
San Diego, CA, USA
Arch Pull, Polished Brass
814510
Arch Pull, Polished Brass 814510
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Brass finish.
  • Pull measures 4" in overall length
  • Pull projection is 3/4".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814510
Product Name Arch Pull, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 7142 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Assembly housing MBGAC - MBGAC - MBGAC422 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Handles - HM1315-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Camlocks - 1959587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
View Details