HardwareSource, Inc. Modern Cup Pull, Polished Brass 814502

Description
Value priced cabinet cup pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet cup pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Modern Cup Pull, Polished Brass - 814502 - HardwareSource, Inc.
San Diego, CA, USA
Modern Cup Pull, Polished Brass
814502
Modern Cup Pull, Polished Brass 814502
Value priced cabinet cup pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet cup pull.
  • Beautiful Polished Brass finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 2-1/2" (64mm).
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814502
Product Name Modern Cup Pull, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4076922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-5040-HLCH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
GLASS HINGE GOLD - GS-GH20-GP - GS-GH20-GP - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Leaf Material Zinc Alloy
Material Finish Gold PLATING
View Details