HardwareSource, Inc. Glass Door Hinge, Non-Bore Inset, 13.5mm 814260

Description
Installs easily without boring through glass doors. Includes self-adhesive pressure plates, machine screws, press-fit black plastic bushings, and set screws to hold glass. Sold by the pair. A pair will hang one glass door. Opening angle is 110 degrees. For left or right hand installations. To install the press-fit black plastic bushing, drill a 3/8" diameter hole (1/4" depth). Glass thickness to 3/16" (5 mm). Visible height is 13.5 mm (Approx. 17/32"). Made from steel base material. Finishes: Chrome plated Brass plated Black finish Satin Nickel finish
Description
Installs easily without boring through glass doors. Includes self-adhesive pressure plates, machine screws, press-fit black plastic bushings, and set screws to hold glass. Sold by the pair. A pair will hang one glass door. Opening angle is 110 degrees. For left or right hand installations. To install the press-fit black plastic bushing, drill a 3/8" diameter hole (1/4" depth). Glass thickness to 3/16" (5 mm). Visible height is 13.5 mm (Approx. 17/32"). Made from steel base material. Finishes: Chrome plated Brass plated Black finish Satin Nickel finish

Suppliers

Company
Product
Description
Supplier Links
Glass Door Hinge, Non-Bore Inset, 13.5mm - 814260 - HardwareSource, Inc.
San Diego, CA, USA
Glass Door Hinge, Non-Bore Inset, 13.5mm
814260
Glass Door Hinge, Non-Bore Inset, 13.5mm 814260
Installs easily without boring through glass doors. Includes self-adhesive pressure plates, machine screws, press-fit black plastic bushings, and set screws to hold glass. Sold by the pair. A pair will hang one glass door. Opening angle is 110 degrees. For left or right hand installations. To install the press-fit black plastic bushing, drill a 3/8" diameter hole (1/4" depth). Glass thickness to 3/16" (5 mm). Visible height is 13.5 mm (Approx. 17/32"). Made from steel base material. Finishes: Chrome plated Brass plated Black finish Satin Nickel finish
  • Installs easily without boring through glass doors.
  • Includes self-adhesive pressure plates, machine screws, press-fit black plastic bushings, and set screws to hold glass.
  • Sold by the pair. A pair will hang one glass door.
  • Opening angle is 110 degrees.
  • For left or right hand installations.
  • To install the press-fit black plastic bushing, drill a 3/8" diameter hole (1/4" depth).
  • Glass thickness to 3/16" (5 mm).
  • Visible height is 13.5 mm (Approx. 17/32").
  • Made from steel base material.

Finishes:

  • Chrome plated
  • Brass plated
  • Black finish
  • Satin Nickel finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814260
Product Name Glass Door Hinge, Non-Bore Inset, 13.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHS - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
GLASS DOOR HINGE - GH-34-0CR-K - GH-34-0CR-K - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details