HardwareSource, Inc. Economy 3/8 Inch Inset Self-Closing Hinge 814104

Description
Good quality hinges at a very good price. Self-closing, 3/8 inch partial inset hinges. Made from steel base material. Matching wood screws are included. Hinge shown in photo is Oil Rubbed Bronze finish. The center-to-center screwhole dimension (for the hinge wing that mounts to the cabinet face frame) is 2-1/8". Finishes: Antique Brass Antique Copper Almond Oil Rubbed Bronze Polished Brass Polished Chrome Satin Chrome White
Description
Good quality hinges at a very good price. Self-closing, 3/8 inch partial inset hinges. Made from steel base material. Matching wood screws are included. Hinge shown in photo is Oil Rubbed Bronze finish. The center-to-center screwhole dimension (for the hinge wing that mounts to the cabinet face frame) is 2-1/8". Finishes: Antique Brass Antique Copper Almond Oil Rubbed Bronze Polished Brass Polished Chrome Satin Chrome White

Suppliers

Company
Product
Description
Supplier Links
Economy 3/8 Inch Inset Self-Closing Hinge - 814104 - HardwareSource, Inc.
San Diego, CA, USA
Economy 3/8 Inch Inset Self-Closing Hinge
814104
Economy 3/8 Inch Inset Self-Closing Hinge 814104
Good quality hinges at a very good price. Self-closing, 3/8 inch partial inset hinges. Made from steel base material. Matching wood screws are included. Hinge shown in photo is Oil Rubbed Bronze finish. The center-to-center screwhole dimension (for the hinge wing that mounts to the cabinet face frame) is 2-1/8". Finishes: Antique Brass Antique Copper Almond Oil Rubbed Bronze Polished Brass Polished Chrome Satin Chrome White
  • Good quality hinges at a very good price.
  • Self-closing, 3/8 inch partial inset hinges.
  • Made from steel base material.
  • Matching wood screws are included.
  • Hinge shown in photo is Oil Rubbed Bronze finish.
  • The center-to-center screwhole dimension (for the hinge wing that mounts to the cabinet face frame) is 2-1/8".

Finishes:

  • Antique Brass
  • Antique Copper
  • Almond
  • Oil Rubbed Bronze
  • Polished Brass
  • Polished Chrome
  • Satin Chrome
  • White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814104
Product Name Economy 3/8 Inch Inset Self-Closing Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHIMF-6048 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
BUTT HINGE (WITH BUSHINGS) - AS-HG-CV-100 - AS-HG-CV-100 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details