HardwareSource, Inc. No-Mortise Hinge, 3-1/2" 814066

Description
Steel base material. 3-1/2" tall by 1-1/4" wide (in closed position). Fast pin. Nylon spacers. Screws are included. Fits door thickness of 1" to 1-1/4". PLEASE NOTE: the image for this hinge shows that it is a brass finish. The brass finish is no longer available. This hinge is only available in satin chrome plated. Finishes: Satin Chrome plated
Description
Steel base material. 3-1/2" tall by 1-1/4" wide (in closed position). Fast pin. Nylon spacers. Screws are included. Fits door thickness of 1" to 1-1/4". PLEASE NOTE: the image for this hinge shows that it is a brass finish. The brass finish is no longer available. This hinge is only available in satin chrome plated. Finishes: Satin Chrome plated

Suppliers

Company
Product
Description
Supplier Links
No-Mortise Hinge, 3-1/2
San Diego, CA, USA
No-Mortise Hinge, 3-1/2"
814066
No-Mortise Hinge, 3-1/2" 814066
Steel base material. 3-1/2" tall by 1-1/4" wide (in closed position). Fast pin. Nylon spacers. Screws are included. Fits door thickness of 1" to 1-1/4". PLEASE NOTE: the image for this hinge shows that it is a brass finish. The brass finish is no longer available. This hinge is only available in satin chrome plated. Finishes: Satin Chrome plated
  • Steel base material.
  • 3-1/2" tall by 1-1/4" wide (in closed position).
  • Fast pin.
  • Nylon spacers.
  • Screws are included.
  • Fits door thickness of 1" to 1-1/4".
  • PLEASE NOTE: the image for this hinge shows that it is a brass finish. The brass finish is no longer available. This hinge is only available in satin chrome plated.

Finishes:

  • Satin Chrome plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814066
Product Name No-Mortise Hinge, 3-1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7703006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-441-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-300 - LSD-30-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details