HardwareSource, Inc. 5" Forged Iron Pull 778072

Description
Forged Iron pull for cabinets, shutters or windows. Pull measures 5" long by 1.5" wide by 7/8" projection. Made from steel base material. Includes matching wood screws. This pull is made to match our other forged iron hardware (hinges, etc). Finishes: Black Forged Iron
Description
Forged Iron pull for cabinets, shutters or windows. Pull measures 5" long by 1.5" wide by 7/8" projection. Made from steel base material. Includes matching wood screws. This pull is made to match our other forged iron hardware (hinges, etc). Finishes: Black Forged Iron

Suppliers

Company
Product
Description
Supplier Links
5
San Diego, CA, USA
5" Forged Iron Pull
778072
5" Forged Iron Pull 778072
Forged Iron pull for cabinets, shutters or windows. Pull measures 5" long by 1.5" wide by 7/8" projection. Made from steel base material. Includes matching wood screws. This pull is made to match our other forged iron hardware (hinges, etc). Finishes: Black Forged Iron
  • Forged Iron pull for cabinets, shutters or windows.
  • Pull measures 5" long by 1.5" wide by 7/8" projection.
  • Made from steel base material.
  • Includes matching wood screws.
  • This pull is made to match our other forged iron hardware (hinges, etc).

Finishes:

  • Black Forged Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 778072
Product Name 5" Forged Iron Pull
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handles - 2340858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Material Description Steel
Height 3.54 inches (90 mm)
View Details
Cam Levers External Thread - 40056 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.31 inches (33.35 mm)
View Details