The E6-10-220R-63 external hinge from Bisco Industries features a constant torque design that allows it to hold in any position without requiring adjustments. It is constructed from a zinc alloy with a black paint finish, ensuring durability and resistance to wear. The hinge is rated for a cycle performance of 20,000 cycles within ±20% of static torque specifications. It can handle a maximum static radial load of 200 N (45 lbf) and an average ultimate load of 2,300 N (517 lbf). The axial load capacity is also rated at a maximum static load of 200 N (45 lbf) with an average ultimate load of 1,400 N (315 lbf). Installation requires screws, which are not included, and the recommended screw length is the door thickness plus 6 mm. This hinge is suitable for applications requiring reliable position control and long service life.
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Hinges (industrial) | Hinges (industrial) |
| Product Number | E6-10-220R-63 | E6-10-220R-63 |
| Product Name | Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Medium Size, Aluminum Alloy, Natural, Natural | External Hinges |
| Hinge Type | Constant Torque Friction Hinge; Front Mount |