HardwareSource, Inc. 5" Heart Cabinet Pull 778068

Description
cabinet pull matches our black iron and black hammered hinges screw holes are on 3-1/8" centers overall length is 5" matches our hinges and hardware beginning with SKU number 778 steel base material comes complete with matching wood screws Finishes: Flat Black Hammered
Description
cabinet pull matches our black iron and black hammered hinges screw holes are on 3-1/8" centers overall length is 5" matches our hinges and hardware beginning with SKU number 778 steel base material comes complete with matching wood screws Finishes: Flat Black Hammered

Suppliers

Company
Product
Description
Supplier Links
5
San Diego, CA, USA
5" Heart Cabinet Pull
778068
5" Heart Cabinet Pull 778068
cabinet pull matches our black iron and black hammered hinges screw holes are on 3-1/8" centers overall length is 5" matches our hinges and hardware beginning with SKU number 778 steel base material comes complete with matching wood screws Finishes: Flat Black Hammered
  • cabinet pull matches our black iron and black hammered hinges
  • screw holes are on 3-1/8" centers
  • overall length is 5"
  • matches our hinges and hardware beginning with SKU number 778
  • steel base material
  • comes complete with matching wood screws

Finishes:

  • Flat Black Hammered
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 778068
Product Name 5" Heart Cabinet Pull
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 216914 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Polyamide
Height 0.7480 inches (19 mm)
View Details
Cam Levers External Thread - 40041 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details