Jergens, Inc. Plastic Pull/Lift Handles by ELESA® 33703

Description
Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Black Pass-through holes for cylindrical head screws with hexagon socket Maximum Working Temperature: 210°F Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Black Pass-through holes for cylindrical head screws with hexagon socket Maximum Working Temperature: 210°F Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Pull/Lift Handles by ELESA® - 33703 - Jergens, Inc.
Cleveland, OH, United States
Plastic Pull/Lift Handles by ELESA®
33703
Plastic Pull/Lift Handles by ELESA® 33703
Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Black Pass-through holes for cylindrical head screws with hexagon socket Maximum Working Temperature: 210°F Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical.
Features, Benefits, & Product Specifications:

  • Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle Finish & Color: Matte, Black
  • Pass-through holes for cylindrical head screws with hexagon socket
  • Maximum Working Temperature: 210°F
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33703
Product Name Plastic Pull/Lift Handles by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® - 34156 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Cam Levers Adjustable External Thread - 40119 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Revolving Fold Away Handles by ELESA® - 33634 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34328 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details