HardwareSource, Inc. Sash Pulley, Steel, Face Plate Model 746110

Description
Pulley is made for sash windows which use a weight to counterbalance the window. For use with sash cord. Pulley diameter is 2" and pulley width is 3/8". Pulley housing fits in an opening that is approximately 5/8" by 2-3/8". Face plate measures 1" by 4.5". Screw holes are 3-5/8" on center. Depth of housing and pulley is approximately 1.75". Steel base material. Wood screws are not included with this item. Please note this item is currently on back order until mid January. If you would like to place an order for this item, we will hold your order and ship them when they arrive. Finishes: Zinc chromate
Description
Pulley is made for sash windows which use a weight to counterbalance the window. For use with sash cord. Pulley diameter is 2" and pulley width is 3/8". Pulley housing fits in an opening that is approximately 5/8" by 2-3/8". Face plate measures 1" by 4.5". Screw holes are 3-5/8" on center. Depth of housing and pulley is approximately 1.75". Steel base material. Wood screws are not included with this item. Please note this item is currently on back order until mid January. If you would like to place an order for this item, we will hold your order and ship them when they arrive. Finishes: Zinc chromate

Suppliers

Company
Product
Description
Supplier Links
Sash Pulley, Steel, Face Plate Model - 746110 - HardwareSource, Inc.
San Diego, CA, USA
Sash Pulley, Steel, Face Plate Model
746110
Sash Pulley, Steel, Face Plate Model 746110
Pulley is made for sash windows which use a weight to counterbalance the window. For use with sash cord. Pulley diameter is 2" and pulley width is 3/8". Pulley housing fits in an opening that is approximately 5/8" by 2-3/8". Face plate measures 1" by 4.5". Screw holes are 3-5/8" on center. Depth of housing and pulley is approximately 1.75". Steel base material. Wood screws are not included with this item. Please note this item is currently on back order until mid January. If you would like to place an order for this item, we will hold your order and ship them when they arrive. Finishes: Zinc chromate
  • Pulley is made for sash windows which use a weight to counterbalance the window.
  • For use with sash cord.
  • Pulley diameter is 2" and pulley width is 3/8".
  • Pulley housing fits in an opening that is approximately 5/8" by 2-3/8".
  • Face plate measures 1" by 4.5". Screw holes are 3-5/8" on center.
  • Depth of housing and pulley is approximately 1.75".
  • Steel base material.
  • Wood screws are not included with this item.

Please note this item is currently on back order until mid January. If you would like to place an order for this item, we will hold your order and ship them when they arrive.

Finishes:

  • Zinc chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 746110
Product Name Sash Pulley, Steel, Face Plate Model
Unlock Full Specs
to access all available technical data

Similar Products

Locking Handles - 2522605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Locking/Latching; Key Lock
Material Description Plastic
View Details
Cam Levers External Thread - 40061 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details