HardwareSource, Inc. Sash Pulley, Ball Bearing, Solid Brass, 2-1/2" 739004

Description
Very high quality solid brass ball bearing sash pulley. Pulley and face plate are made from solid brass. Pulley housing is made from plated steel. For use with sash cord or sash chain. Available in four faceplate finishes as listed below. Face plate measures 5-3/8" by 1-1/8". Depth is 2-5/16". Pulley measures 1/2" wide by 2-1/2" diameter. Screwhole center-to-center distance is 4-3/8". Matching flat head wood screws are included. Finishes: Satin Brass Polished Brass Oil Rubbed Bronze Satin Nickel
Description
Very high quality solid brass ball bearing sash pulley. Pulley and face plate are made from solid brass. Pulley housing is made from plated steel. For use with sash cord or sash chain. Available in four faceplate finishes as listed below. Face plate measures 5-3/8" by 1-1/8". Depth is 2-5/16". Pulley measures 1/2" wide by 2-1/2" diameter. Screwhole center-to-center distance is 4-3/8". Matching flat head wood screws are included. Finishes: Satin Brass Polished Brass Oil Rubbed Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Sash Pulley, Ball Bearing, Solid Brass, 2-1/2
San Diego, CA, USA
Sash Pulley, Ball Bearing, Solid Brass, 2-1/2"
739004
Sash Pulley, Ball Bearing, Solid Brass, 2-1/2" 739004
Very high quality solid brass ball bearing sash pulley. Pulley and face plate are made from solid brass. Pulley housing is made from plated steel. For use with sash cord or sash chain. Available in four faceplate finishes as listed below. Face plate measures 5-3/8" by 1-1/8". Depth is 2-5/16". Pulley measures 1/2" wide by 2-1/2" diameter. Screwhole center-to-center distance is 4-3/8". Matching flat head wood screws are included. Finishes: Satin Brass Polished Brass Oil Rubbed Bronze Satin Nickel
  • Very high quality solid brass ball bearing sash pulley.
  • Pulley and face plate are made from solid brass. Pulley housing is made from plated steel.
  • For use with sash cord or sash chain.
  • Available in four faceplate finishes as listed below.
  • Face plate measures 5-3/8" by 1-1/8". Depth is 2-5/16".
  • Pulley measures 1/2" wide by 2-1/2" diameter.
  • Screwhole center-to-center distance is 4-3/8".
  • Matching flat head wood screws are included.

Finishes:

  • Satin Brass
  • Polished Brass
  • Oil Rubbed Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 739004
Product Name Sash Pulley, Ball Bearing, Solid Brass, 2-1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Locking Handles - 1812592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type T-handle
Colors / Finishes Available Black
Features Key Lock
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34385 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details