HardwareSource, Inc. Cabinet Knobs, Brushed Stainless Steel 6580176

Description
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel
Description
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Cabinet Knobs, Brushed Stainless Steel - 6580176 - HardwareSource, Inc.
San Diego, CA, USA
Cabinet Knobs, Brushed Stainless Steel
6580176
Cabinet Knobs, Brushed Stainless Steel 6580176
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base. Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base. A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel. Finishes: Satin Stainless Steel
  • Cabinet knobs made from solid stainless steel with a brushed or satin finish.
  • Available in two sizes; small and large.
  • Small size measures 1" in diameter, 7/8" tall with a 3/4" diameter base.
  • Large size measures 1-3/16" in diameter, by 15/16" tall with a 13/16" diameter base.
  • A 1-3/16" long machine screw is included. PLEASE NOTE; the machine screw is made from plated steel, not stainless steel.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 6580176
Product Name Cabinet Knobs, Brushed Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8516 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Clamping Knobs - 2845377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
Point Knob, M4 Thread, Zinc Alloy, Satin Nickel - MP-06-140-60 - Southco
Specs
Colors / Finishes Available Nickel Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers