HardwareSource, Inc. Draw Pull Catch, Stainless, 6" 596496

Description
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment). Catch measures 6" tall by 1-1/2" wide. Catch can be locked with a padlock (padlock not included). Each catch uses 2 each #6 flat head screws and 2 each #8 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Natural Stainless Steel
Description
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment). Catch measures 6" tall by 1-1/2" wide. Catch can be locked with a padlock (padlock not included). Each catch uses 2 each #6 flat head screws and 2 each #8 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Natural Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Draw Pull Catch, Stainless, 6
San Diego, CA, USA
Draw Pull Catch, Stainless, 6"
596496
Draw Pull Catch, Stainless, 6" 596496
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment). Catch measures 6" tall by 1-1/2" wide. Catch can be locked with a padlock (padlock not included). Each catch uses 2 each #6 flat head screws and 2 each #8 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Natural Stainless Steel
  • Draw-pull catch for chests, tool boxes, toy boxes, etc.
  • Made from stainless steel.
  • Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment).
  • Catch measures 6" tall by 1-1/2" wide.
  • Catch can be locked with a padlock (padlock not included).
  • Each catch uses 2 each #6 flat head screws and 2 each #8 flat head screws. Screws are not included but are offered for purchase during checkout.

Finishes:

  • Natural Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 596496
Product Name Draw Pull Catch, Stainless, 6"
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 485 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 3 inches (76.2 mm)
View Details
2 suppliers
Assembly housing KG - KG - KG433-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details
Handles - HM1296-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Camlocks - 188875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Zinc Plated Steel
View Details