398630 -- HAMMERED BLACK KNOB, 1-1/4 INCH
HardwareSource, Inc.
Hammered Black Knob, 1-1/4 Inch
398630
Description
Knob matches our hammered black finish
1-1/4" diameter
7/8" high
Cabninet screw is included
Diecast base material
Finishes:
Hammered Black
Description
Knob matches our hammered black finish
1-1/4" diameter
7/8" high
Cabninet screw is included
Diecast base material
Finishes:
Hammered Black
Suppliers
Hammered Black Knob, 1-1/4 Inch
398630
Knob matches our hammered black finish
1-1/4" diameter
7/8" high
Cabninet screw is included
Diecast base material
Finishes:
Hammered Black
- Knob matches our hammered black finish
- 1-1/4" diameter
- 7/8" high
- Cabninet screw is included
- Diecast base material
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
398630 |
|
Product Name
|
Hammered Black Knob, 1-1/4 Inch |
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
Ball
Colors / Finishes Available
Buffed Finish
Knob Material
Metal
View Details
Knob Type
Push/Pull
Colors / Finishes Available
Chrome Plated
Knob Material
Metal
View Details
2 suppliers
Diameter / Width
1.38 inches (34.92 mm)
Height
1.38 inches (35 mm)
View Details
Knob Type
Wing
Knob Material
Plastic
Material Description
Thermoplastic
View Details