HardwareSource, Inc. Single Demountable 1/4" Overlay Hinge 398016

Description
Self-closing, 1/4" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. Hinge measures 2-1/4" tall Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Screws are included for the face frame wing of the hinge. Made from steel base material. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw. Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way. Finishes: Nickel Brass
Description
Self-closing, 1/4" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. Hinge measures 2-1/4" tall Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Screws are included for the face frame wing of the hinge. Made from steel base material. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw. Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way. Finishes: Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
Single Demountable 1/4
San Diego, CA, USA
Single Demountable 1/4" Overlay Hinge
398016
Single Demountable 1/4" Overlay Hinge 398016
Self-closing, 1/4" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. Hinge measures 2-1/4" tall Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Screws are included for the face frame wing of the hinge. Made from steel base material. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw. Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way. Finishes: Nickel Brass
  • Self-closing, 1/4" overlay hinge.
  • For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position.
  • Hinge measures 2-1/4" tall
  • Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin.
  • Screws are included for the face frame wing of the hinge.
  • Made from steel base material.
  • Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw.
  • Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way.

Finishes:

  • Nickel
  • Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398016
Product Name Single Demountable 1/4" Overlay Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.94 inch (100 mm)
Open Width 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
RIGHT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HR-G - GPH-41HR-G - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details