HardwareSource, Inc. 3/8" Inset Hinge, Single Demountable 398013

Description
Self-closing, 3/8" Inset hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw. These hinges are made for 3/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in both directions. Also known as "lipped" doors. Screws are included. Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way. PLEASE NOTE: this hinge is made for partial inset doors. Partial inset doors have a rabbet (or cutout) around the entire edge of the door. This rabbet allows the door, when closed, to fit partially into the door opening and creates a "lip" which partially overlays the door opening. PLEASE NOTE: the image shows the hinge in a satin nickel finish. Unfortunately our manufacturer no longer makes the satin nickel finish. Finishes: Burnished Brass Brass plated Oil Rubbed Bronze
Description
Self-closing, 3/8" Inset hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw. These hinges are made for 3/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in both directions. Also known as "lipped" doors. Screws are included. Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way. PLEASE NOTE: this hinge is made for partial inset doors. Partial inset doors have a rabbet (or cutout) around the entire edge of the door. This rabbet allows the door, when closed, to fit partially into the door opening and creates a "lip" which partially overlays the door opening. PLEASE NOTE: the image shows the hinge in a satin nickel finish. Unfortunately our manufacturer no longer makes the satin nickel finish. Finishes: Burnished Brass Brass plated Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
3/8
San Diego, CA, USA
3/8" Inset Hinge, Single Demountable
398013
3/8" Inset Hinge, Single Demountable 398013
Self-closing, 3/8" Inset hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw. These hinges are made for 3/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in both directions. Also known as "lipped" doors. Screws are included. Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way. PLEASE NOTE: this hinge is made for partial inset doors. Partial inset doors have a rabbet (or cutout) around the entire edge of the door. This rabbet allows the door, when closed, to fit partially into the door opening and creates a "lip" which partially overlays the door opening. PLEASE NOTE: the image shows the hinge in a satin nickel finish. Unfortunately our manufacturer no longer makes the satin nickel finish. Finishes: Burnished Brass Brass plated Oil Rubbed Bronze
  • Self-closing, 3/8" Inset hinge.
  • Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw.
  • These hinges are made for 3/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in both directions. Also known as "lipped" doors.
  • Screws are included.
  • Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin.
  • Made from steel base material.
  • Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way.
  • PLEASE NOTE: this hinge is made for partial inset doors. Partial inset doors have a rabbet (or cutout) around the entire edge of the door. This rabbet allows the door, when closed, to fit partially into the door opening and creates a "lip" which partially overlays the door opening.
  • PLEASE NOTE: the image shows the hinge in a satin nickel finish. Unfortunately our manufacturer no longer makes the satin nickel finish.

Finishes:

  • Burnished Brass
  • Brass plated
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398013
Product Name 3/8" Inset Hinge, Single Demountable
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-19-502-52 - bisco industries
Specs
Hinge Type Concealed
View Details
LATERAL OPENING DOOR HINGE 14MM - LIN-X450+5 - LIN-X450+5 - Sugatsune America, Inc.
Specs
Length 10.38 inch (264 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details