HardwareSource, Inc. Adjustable Hinge, Two Dimensional 388011

Description
When walls and floor settle, it can make door panels hard to open The installation of these hinges allows easy adjustment of the door in both the horizonal direction (+/-2 mm) and the vertical direction (+/-3 mm) The adjustment is made by turning a screw after installation. Each hinge is reversible and has maintenance free bearings DIMENSIONS; Hinge measures 4" wide in the open position. Hinge measures 4" tall not including the top of the hinge pin. There is a thin leaf and a thick leaf. The thin leaf is 3/32" in thickness. The thick leaf is 11/32" in thickness. PLEASE NOTE BEFORE ORDERING: Each door panel requires one "Set Hinge" and two "Guide Hinges" PLEASE NOTE BEFORE ORDERING: The jamb side of this hinge has a thicker than normal leaf and will require a deeper mortise than usual. The vertical adjustment is made with the "Set Hinge" The horizontal adjustment is made with the "Guide Hinges" Screws are not included. The door side (thin side of hinge) requires 4 each #10 flat head screws. The jamb side (thick side of hinge) requires 4 each #8 flat head screws. In the photo to the left the hinge pin is shown slightly lifted which is the way the product is shipped. Finishes: Dark Brown Powder Coat Matte Black Powder Coat The Dark Brown Powder Coat is the best match for Oil Rubbed Bronze White Powder Coat
Description
When walls and floor settle, it can make door panels hard to open The installation of these hinges allows easy adjustment of the door in both the horizonal direction (+/-2 mm) and the vertical direction (+/-3 mm) The adjustment is made by turning a screw after installation. Each hinge is reversible and has maintenance free bearings DIMENSIONS; Hinge measures 4" wide in the open position. Hinge measures 4" tall not including the top of the hinge pin. There is a thin leaf and a thick leaf. The thin leaf is 3/32" in thickness. The thick leaf is 11/32" in thickness. PLEASE NOTE BEFORE ORDERING: Each door panel requires one "Set Hinge" and two "Guide Hinges" PLEASE NOTE BEFORE ORDERING: The jamb side of this hinge has a thicker than normal leaf and will require a deeper mortise than usual. The vertical adjustment is made with the "Set Hinge" The horizontal adjustment is made with the "Guide Hinges" Screws are not included. The door side (thin side of hinge) requires 4 each #10 flat head screws. The jamb side (thick side of hinge) requires 4 each #8 flat head screws. In the photo to the left the hinge pin is shown slightly lifted which is the way the product is shipped. Finishes: Dark Brown Powder Coat Matte Black Powder Coat The Dark Brown Powder Coat is the best match for Oil Rubbed Bronze White Powder Coat

Suppliers

Company
Product
Description
Supplier Links
Adjustable Hinge, Two Dimensional - 388011 - HardwareSource, Inc.
San Diego, CA, USA
Adjustable Hinge, Two Dimensional
388011
Adjustable Hinge, Two Dimensional 388011
When walls and floor settle, it can make door panels hard to open The installation of these hinges allows easy adjustment of the door in both the horizonal direction (+/-2 mm) and the vertical direction (+/-3 mm) The adjustment is made by turning a screw after installation. Each hinge is reversible and has maintenance free bearings DIMENSIONS; Hinge measures 4" wide in the open position. Hinge measures 4" tall not including the top of the hinge pin. There is a thin leaf and a thick leaf. The thin leaf is 3/32" in thickness. The thick leaf is 11/32" in thickness. PLEASE NOTE BEFORE ORDERING: Each door panel requires one "Set Hinge" and two "Guide Hinges" PLEASE NOTE BEFORE ORDERING: The jamb side of this hinge has a thicker than normal leaf and will require a deeper mortise than usual. The vertical adjustment is made with the "Set Hinge" The horizontal adjustment is made with the "Guide Hinges" Screws are not included. The door side (thin side of hinge) requires 4 each #10 flat head screws. The jamb side (thick side of hinge) requires 4 each #8 flat head screws. In the photo to the left the hinge pin is shown slightly lifted which is the way the product is shipped. Finishes: Dark Brown Powder Coat Matte Black Powder Coat The Dark Brown Powder Coat is the best match for Oil Rubbed Bronze White Powder Coat
  • When walls and floor settle, it can make door panels hard to open
  • The installation of these hinges allows easy adjustment of the door in both the horizonal direction (+/-2 mm) and the vertical direction (+/-3 mm)
  • The adjustment is made by turning a screw after installation.
  • Each hinge is reversible and has maintenance free bearings
  • DIMENSIONS; Hinge measures 4" wide in the open position. Hinge measures 4" tall not including the top of the hinge pin. There is a thin leaf and a thick leaf. The thin leaf is 3/32" in thickness. The thick leaf is 11/32" in thickness.
  • PLEASE NOTE BEFORE ORDERING: Each door panel requires one "Set Hinge" and two "Guide Hinges"
  • PLEASE NOTE BEFORE ORDERING: The jamb side of this hinge has a thicker than normal leaf and will require a deeper mortise than usual.
  • The vertical adjustment is made with the "Set Hinge"
  • The horizontal adjustment is made with the "Guide Hinges"
  • Screws are not included. The door side (thin side of hinge) requires 4 each #10 flat head screws. The jamb side (thick side of hinge) requires 4 each #8 flat head screws.
  • In the photo to the left the hinge pin is shown slightly lifted which is the way the product is shipped.

Finishes:

  • Dark Brown Powder Coat
  • Matte Black Powder Coat
  • The Dark Brown Powder Coat is the best match for Oil Rubbed Bronze
  • White Powder Coat
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 388011
Product Name Adjustable Hinge, Two Dimensional
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4237111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE W/ SPRING (CLOSE) - HG-BF3-2R-SC - HG-BF3-2R-SC - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details