HardwareSource, Inc. Steel Box Hinge With Stop 350040

Description
hinge has built-in stop to keep lid from opening more than 90 degrees steel base material joint length is 1" open width is 1-15/16" uses #5 oval or flat head screw (not included) Finishes: Nickel Plated Brass Plated
Description
hinge has built-in stop to keep lid from opening more than 90 degrees steel base material joint length is 1" open width is 1-15/16" uses #5 oval or flat head screw (not included) Finishes: Nickel Plated Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Steel Box Hinge With Stop - 350040 - HardwareSource, Inc.
San Diego, CA, USA
Steel Box Hinge With Stop
350040
Steel Box Hinge With Stop 350040
hinge has built-in stop to keep lid from opening more than 90 degrees steel base material joint length is 1" open width is 1-15/16" uses #5 oval or flat head screw (not included) Finishes: Nickel Plated Brass Plated
  • hinge has built-in stop to keep lid from opening more than 90 degrees
  • steel base material
  • joint length is 1"
  • open width is 1-15/16"
  • uses #5 oval or flat head screw (not included)

Finishes:

  • Nickel Plated
  • Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 350040
Product Name Steel Box Hinge With Stop
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.6299 inch (16 mm)
Length 7.87 inch (200 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-420-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154L - HG-LSH-154L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details