HardwareSource, Inc. Push Plates for Doors 346002

Description
Push plates are used for double acting doors which are typically located between the kitchen and dining room Available in two sizes; 3-1/2" by 15" and 4" x 16" Base material is solid brass except for the Satin Nickel (Satin Stainless) which is made from solid stainless steel. Matching wood screws are included Material is 3/64" thick Finishes: Polished Brass Satin Nickel (Satin Stainless) Oil Rubbed Bronze
Description
Push plates are used for double acting doors which are typically located between the kitchen and dining room Available in two sizes; 3-1/2" by 15" and 4" x 16" Base material is solid brass except for the Satin Nickel (Satin Stainless) which is made from solid stainless steel. Matching wood screws are included Material is 3/64" thick Finishes: Polished Brass Satin Nickel (Satin Stainless) Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Push Plates for Doors - 346002 - HardwareSource, Inc.
San Diego, CA, USA
Push Plates for Doors
346002
Push Plates for Doors 346002
Push plates are used for double acting doors which are typically located between the kitchen and dining room Available in two sizes; 3-1/2" by 15" and 4" x 16" Base material is solid brass except for the Satin Nickel (Satin Stainless) which is made from solid stainless steel. Matching wood screws are included Material is 3/64" thick Finishes: Polished Brass Satin Nickel (Satin Stainless) Oil Rubbed Bronze
  • Push plates are used for double acting doors which are typically located between the kitchen and dining room
  • Available in two sizes; 3-1/2" by 15" and 4" x 16"
  • Base material is solid brass except for the Satin Nickel (Satin Stainless) which is made from solid stainless steel.
  • Matching wood screws are included
  • Material is 3/64" thick

Finishes:

  • Polished Brass
  • Satin Nickel (Satin Stainless)
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 346002
Product Name Push Plates for Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-19T - 360-U26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details