HardwareSource, Inc. 2" x 2" Plastic Hinge 344040

Description
Hinge is made from polypropylene. Hinge has a nylon hinge pin. Good for corrosive environments Very durable Each hinge leaf is 7/32" thick. Uses #8 flat head screws (not included). Stainless steel flat head screws are offered for purchase during checkout.
Description
Hinge is made from polypropylene. Hinge has a nylon hinge pin. Good for corrosive environments Very durable Each hinge leaf is 7/32" thick. Uses #8 flat head screws (not included). Stainless steel flat head screws are offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
2
San Diego, CA, USA
2" x 2" Plastic Hinge
344040
2" x 2" Plastic Hinge 344040
Hinge is made from polypropylene. Hinge has a nylon hinge pin. Good for corrosive environments Very durable Each hinge leaf is 7/32" thick. Uses #8 flat head screws (not included). Stainless steel flat head screws are offered for purchase during checkout.
  • Hinge is made from polypropylene.
  • Hinge has a nylon hinge pin.
  • Good for corrosive environments
  • Very durable
  • Each hinge leaf is 7/32" thick.
  • Uses #8 flat head screws (not included). Stainless steel flat head screws are offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 344040
Product Name 2" x 2" Plastic Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.21 inch (81.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-28 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-14T85 - 360-26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details