HardwareSource, Inc. Semi-Concealed Hinge, 3/8" Inset, Black Iron 322806

Description
Self closing, 3/8" inset hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8" The Black Iron finish is very similiar to some Oil Rubbed Bronze finishes that are very black in color. Finishes: Black Iron
Description
Self closing, 3/8" inset hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8" The Black Iron finish is very similiar to some Oil Rubbed Bronze finishes that are very black in color. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinge, 3/8
San Diego, CA, USA
Semi-Concealed Hinge, 3/8" Inset, Black Iron
322806
Semi-Concealed Hinge, 3/8" Inset, Black Iron 322806
Self closing, 3/8" inset hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8" The Black Iron finish is very similiar to some Oil Rubbed Bronze finishes that are very black in color. Finishes: Black Iron
  • Self closing, 3/8" inset hinge.
  • Steel base material.
  • Matching wood screws are included.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8"
  • The Black Iron finish is very similiar to some Oil Rubbed Bronze finishes that are very black in color.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 322806
Product Name Semi-Concealed Hinge, 3/8" Inset, Black Iron
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2340860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Free Swing
Length 0.7874 inch (20 mm)
Open Width 1.34 inch (34 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL SOFT-CLOSING EURO CUP HINGE - 180SUS-D46-19T - 180SUS-D46-19T - Sugatsune America, Inc.
Specs
Length 3.32 inch (84.33 mm)
Leaf Material Stainless Steel; Stainless Steel, POM, SPCC
Material Finish Polished
View Details