HardwareSource, Inc. Solid Brass Hinges, "H" Style, Flush 318078

Description
solid brass each leg measures 1/2" in width 4-knuckle design overall width is 1-1/2" flat head wood screws (#4 x 1/2") included Finishes: Polished Brass
Description
solid brass each leg measures 1/2" in width 4-knuckle design overall width is 1-1/2" flat head wood screws (#4 x 1/2") included Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Hinges,
San Diego, CA, USA
Solid Brass Hinges, "H" Style, Flush
318078
Solid Brass Hinges, "H" Style, Flush 318078
solid brass each leg measures 1/2" in width 4-knuckle design overall width is 1-1/2" flat head wood screws (#4 x 1/2") included Finishes: Polished Brass
  • solid brass
  • each leg measures 1/2" in width
  • 4-knuckle design
  • overall width is 1-1/2"
  • flat head wood screws (#4 x 1/2") included

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 318078
Product Name Solid Brass Hinges, "H" Style, Flush
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 3.4 N-m , Reverse Torque 2.0 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430F-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
STAINLESS STEEL TORQUE HINGE - HG-TS15 - HG-TS15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.94 inch (49.21 mm)
Hole Type Round
View Details
Hinges - 9174286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 2.99 inch (76 mm)
Length 4.02 inch (102 mm)
View Details