HardwareSource, Inc. Screws for Cabinet Hinges, Solid Brass 310734

Description
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head. All screws in this section are made from solid brass. PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them. The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware. All screws in this section have a phillips type slot. Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head. All screws in this section are made from solid brass. PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them. The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware. All screws in this section have a phillips type slot. Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Screws for Cabinet Hinges, Solid Brass - 310734 - HardwareSource, Inc.
San Diego, CA, USA
Screws for Cabinet Hinges, Solid Brass
310734
Screws for Cabinet Hinges, Solid Brass 310734
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head. All screws in this section are made from solid brass. PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them. The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware. All screws in this section have a phillips type slot. Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • Screws are sized for cabinet hinges.
  • All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head.
  • All screws in this section are made from solid brass.
  • PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them.
  • The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware.
  • All screws in this section have a phillips type slot.
  • Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 310734
Product Name Screws for Cabinet Hinges, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-3 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
DOUBLE ACTION SPRING HINGE - JDAW-180-35A - JDAW-180-35A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Aluminum; Aluminum
View Details