HardwareSource, Inc. Screws for Cabinet Hinges, Solid Brass 310730

Description
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head. All screws in this section are made from solid brass. PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them. The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware. All screws in this section have a phillips type slot. Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head. All screws in this section are made from solid brass. PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them. The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware. All screws in this section have a phillips type slot. Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Screws for Cabinet Hinges, Solid Brass - 310730 - HardwareSource, Inc.
San Diego, CA, USA
Screws for Cabinet Hinges, Solid Brass
310730
Screws for Cabinet Hinges, Solid Brass 310730
Screws are sized for cabinet hinges. All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head. All screws in this section are made from solid brass. PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them. The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware. All screws in this section have a phillips type slot. Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • Screws are sized for cabinet hinges.
  • All screws have an oval head. An oval head is made for a countersunk screwhole. The oval is a flattened dome on the top of the head which gives a more finished look than a typical flat head.
  • All screws in this section are made from solid brass.
  • PLEASE NOTE; screws with a true satin nickel finish are not available. We have searched the market and have not been able to find anyone who manufactures them.
  • The screws in this section which are listed as satin nickel are actually more of a polished or bright nickel. Using these screws in satin nickel hardware is an acceptable solution because the screw is a relatively small part of the hardware.
  • All screws in this section have a phillips type slot.
  • Please note that the #7 x 3/4" in oil rubbed bronze has been discontinued.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 310730
Product Name Screws for Cabinet Hinges, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4485247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-420-11 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE - HG-JHM11-1WT - HG-JHM11-1WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details