HardwareSource, Inc. Chain Door Restraint with Springs 310716

Description
This heavy duty chain door restraint can be installed to restrict the swing of a full size door. For example in a windy area or in an area where the door would hit something if opened too far. The chain door restraint is made up of two solid brass end brackets, each attached to a spring. The middle part is a heavy duty solid steel welded chain. The length of chain is covered by a grey vinyl covering. Recommended for doors with a maximum width of 36". Screws for the end brackets are included. The total length of the chain door restraint is 26.5". The end bracket mounting plate measures 1.5" by 1.5 Finishes: Oil Rubbed Bronze
Description
This heavy duty chain door restraint can be installed to restrict the swing of a full size door. For example in a windy area or in an area where the door would hit something if opened too far. The chain door restraint is made up of two solid brass end brackets, each attached to a spring. The middle part is a heavy duty solid steel welded chain. The length of chain is covered by a grey vinyl covering. Recommended for doors with a maximum width of 36". Screws for the end brackets are included. The total length of the chain door restraint is 26.5". The end bracket mounting plate measures 1.5" by 1.5 Finishes: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Chain Door Restraint with Springs - 310716 - HardwareSource, Inc.
San Diego, CA, USA
Chain Door Restraint with Springs
310716
Chain Door Restraint with Springs 310716
This heavy duty chain door restraint can be installed to restrict the swing of a full size door. For example in a windy area or in an area where the door would hit something if opened too far. The chain door restraint is made up of two solid brass end brackets, each attached to a spring. The middle part is a heavy duty solid steel welded chain. The length of chain is covered by a grey vinyl covering. Recommended for doors with a maximum width of 36". Screws for the end brackets are included. The total length of the chain door restraint is 26.5". The end bracket mounting plate measures 1.5" by 1.5 Finishes: Oil Rubbed Bronze
  • This heavy duty chain door restraint can be installed to restrict the swing of a full size door. For example in a windy area or in an area where the door would hit something if opened too far.
  • The chain door restraint is made up of two solid brass end brackets, each attached to a spring. The middle part is a heavy duty solid steel welded chain. The length of chain is covered by a grey vinyl covering.
  • Recommended for doors with a maximum width of 36".
  • Screws for the end brackets are included.
  • The total length of the chain door restraint is 26.5". The end bracket mounting plate measures 1.5" by 1.5

Finishes:

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 310716
Product Name Chain Door Restraint with Springs
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-50-570 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-16T - H360-C26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details