HardwareSource, Inc. Invisible Touch Latch for Full Size Doors 310495

Description
Touch latch is invisible from the outside of the door. When you use a touch latch no other hardware (knob, pull, latch) is needed on your door giving it a clean look. Available in either a regular duty or heavy duty model. The heavy duty model is slightly larger and has much stronger spring action. Use the heavy duty model for solid core or heavy doors. How it works; gently push in on the outside surface of the door. The door releases from the latch and pops outward. The auxiliary pusher (sold separately) is used where a vacuum condition exists (for example a small closet) or any situation where the door does not open easily.The auxiliary pusher may be used with either the regular duty or heavy duty latch. All mounting fasteners, a metal template and full instructions are included. The face and internal parts of the latch are made from solid brass and steel. The case is made from plastic. The auxiliary pusher is made from solid brass and nylon and the spring is made from steel.
Description
Touch latch is invisible from the outside of the door. When you use a touch latch no other hardware (knob, pull, latch) is needed on your door giving it a clean look. Available in either a regular duty or heavy duty model. The heavy duty model is slightly larger and has much stronger spring action. Use the heavy duty model for solid core or heavy doors. How it works; gently push in on the outside surface of the door. The door releases from the latch and pops outward. The auxiliary pusher (sold separately) is used where a vacuum condition exists (for example a small closet) or any situation where the door does not open easily.The auxiliary pusher may be used with either the regular duty or heavy duty latch. All mounting fasteners, a metal template and full instructions are included. The face and internal parts of the latch are made from solid brass and steel. The case is made from plastic. The auxiliary pusher is made from solid brass and nylon and the spring is made from steel.

Suppliers

Company
Product
Description
Supplier Links
Invisible Touch Latch for Full Size Doors - 310495 - HardwareSource, Inc.
San Diego, CA, USA
Invisible Touch Latch for Full Size Doors
310495
Invisible Touch Latch for Full Size Doors 310495
Touch latch is invisible from the outside of the door. When you use a touch latch no other hardware (knob, pull, latch) is needed on your door giving it a clean look. Available in either a regular duty or heavy duty model. The heavy duty model is slightly larger and has much stronger spring action. Use the heavy duty model for solid core or heavy doors. How it works; gently push in on the outside surface of the door. The door releases from the latch and pops outward. The auxiliary pusher (sold separately) is used where a vacuum condition exists (for example a small closet) or any situation where the door does not open easily.The auxiliary pusher may be used with either the regular duty or heavy duty latch. All mounting fasteners, a metal template and full instructions are included. The face and internal parts of the latch are made from solid brass and steel. The case is made from plastic. The auxiliary pusher is made from solid brass and nylon and the spring is made from steel.
  • Touch latch is invisible from the outside of the door.
  • When you use a touch latch no other hardware (knob, pull, latch) is needed on your door giving it a clean look.
  • Available in either a regular duty or heavy duty model. The heavy duty model is slightly larger and has much stronger spring action. Use the heavy duty model for solid core or heavy doors.
  • How it works; gently push in on the outside surface of the door. The door releases from the latch and pops outward.
  • The auxiliary pusher (sold separately) is used where a vacuum condition exists (for example a small closet) or any situation where the door does not open easily.The auxiliary pusher may be used with either the regular duty or heavy duty latch.
  • All mounting fasteners, a metal template and full instructions are included.
  • The face and internal parts of the latch are made from solid brass and steel. The case is made from plastic.
  • The auxiliary pusher is made from solid brass and nylon and the spring is made from steel.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 310495
Product Name Invisible Touch Latch for Full Size Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-200-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
DAMPER HINGE SURFACE MOUNT TYPE - LK-380 - LK-380 - Sugatsune America, Inc.
Specs
Length 12.31 inch (313 mm)
Leaf Material Stainless Steel; 303 Stainless Steel
Material Finish Satin
View Details