HardwareSource, Inc. Kant-Slam Hydraulic Gate Closer 309856

Description
Kant Slam Manufacturing Company. Closes large or small gates up to 150 lbs, easily, gently, smoothly. Will not slam your gate. Not designed for high frequency gates. Complies with most pool gate legislation restrictions (check your local ordinance). Adjusting screw regulates closing speed. PLEASE NOTE: For the closer to work properly the surface of the post (where the closer is attached) must be flush with the surface of the gate. Installs on side, top, middle or bottom of right or left hand gate. Mounts on opening side of door. Kant Slam closer has a maximum opening angle of 90 degrees. The manufacturer recommends the use of a stop at 90 degrees to prevent damage to the Kant Slam closer. Hydraulic action gives ample closing force at the latching point. Overall dimensions 7-1/2" high, 13" wide, 2-1/2" deep. Mounting bracket measures 3-1/4" by 1-3/4". Steel base material. Screws are included. Finishes: Black coated
Description
Kant Slam Manufacturing Company. Closes large or small gates up to 150 lbs, easily, gently, smoothly. Will not slam your gate. Not designed for high frequency gates. Complies with most pool gate legislation restrictions (check your local ordinance). Adjusting screw regulates closing speed. PLEASE NOTE: For the closer to work properly the surface of the post (where the closer is attached) must be flush with the surface of the gate. Installs on side, top, middle or bottom of right or left hand gate. Mounts on opening side of door. Kant Slam closer has a maximum opening angle of 90 degrees. The manufacturer recommends the use of a stop at 90 degrees to prevent damage to the Kant Slam closer. Hydraulic action gives ample closing force at the latching point. Overall dimensions 7-1/2" high, 13" wide, 2-1/2" deep. Mounting bracket measures 3-1/4" by 1-3/4". Steel base material. Screws are included. Finishes: Black coated

Suppliers

Company
Product
Description
Supplier Links
Kant-Slam Hydraulic Gate Closer - 309856 - HardwareSource, Inc.
San Diego, CA, USA
Kant-Slam Hydraulic Gate Closer
309856
Kant-Slam Hydraulic Gate Closer 309856
Kant Slam Manufacturing Company. Closes large or small gates up to 150 lbs, easily, gently, smoothly. Will not slam your gate. Not designed for high frequency gates. Complies with most pool gate legislation restrictions (check your local ordinance). Adjusting screw regulates closing speed. PLEASE NOTE: For the closer to work properly the surface of the post (where the closer is attached) must be flush with the surface of the gate. Installs on side, top, middle or bottom of right or left hand gate. Mounts on opening side of door. Kant Slam closer has a maximum opening angle of 90 degrees. The manufacturer recommends the use of a stop at 90 degrees to prevent damage to the Kant Slam closer. Hydraulic action gives ample closing force at the latching point. Overall dimensions 7-1/2" high, 13" wide, 2-1/2" deep. Mounting bracket measures 3-1/4" by 1-3/4". Steel base material. Screws are included. Finishes: Black coated
  • Kant Slam Manufacturing Company.
  • Closes large or small gates up to 150 lbs, easily, gently, smoothly.
  • Will not slam your gate.
  • Not designed for high frequency gates.
  • Complies with most pool gate legislation restrictions (check your local ordinance).
  • Adjusting screw regulates closing speed.
  • PLEASE NOTE: For the closer to work properly the surface of the post (where the closer is attached) must be flush with the surface of the gate.
  • Installs on side, top, middle or bottom of right or left hand gate.
  • Mounts on opening side of door.
  • Kant Slam closer has a maximum opening angle of 90 degrees. The manufacturer recommends the use of a stop at 90 degrees to prevent damage to the Kant Slam closer.
  • Hydraulic action gives ample closing force at the latching point.
  • Overall dimensions 7-1/2" high, 13" wide, 2-1/2" deep.
  • Mounting bracket measures 3-1/4" by 1-3/4".
  • Steel base material.
  • Screws are included.

Finishes:

  • Black coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 309856
Product Name Kant-Slam Hydraulic Gate Closer
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-320-10 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154R - HG-LSH-154R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details