HardwareSource, Inc. Right Angle Padlock Eyes 308414

Description
Right Angle Padlock Eyes Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes as shown in photo). Simply attach one eye to the face of the gate post and one eye to theface of the gate. Accepts all sizes of padlocks. The mounting plate of each eye measures 2-1/8" by approximately 7/8". The oval padlock eye is approximately 5/8" by 3/4". 1/2 inch long machine screws and nuts are included. May be attached using wood screws but wood screws are not included. If using wood screws we recommend using #12 pan head sheet metal screws (offered for purchase during checkout).
Description
Right Angle Padlock Eyes Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes as shown in photo). Simply attach one eye to the face of the gate post and one eye to theface of the gate. Accepts all sizes of padlocks. The mounting plate of each eye measures 2-1/8" by approximately 7/8". The oval padlock eye is approximately 5/8" by 3/4". 1/2 inch long machine screws and nuts are included. May be attached using wood screws but wood screws are not included. If using wood screws we recommend using #12 pan head sheet metal screws (offered for purchase during checkout).

Suppliers

Company
Product
Description
Supplier Links
Right Angle Padlock Eyes - 308414 - HardwareSource, Inc.
San Diego, CA, USA
Right Angle Padlock Eyes
308414
Right Angle Padlock Eyes 308414
Right Angle Padlock Eyes Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes as shown in photo). Simply attach one eye to the face of the gate post and one eye to theface of the gate. Accepts all sizes of padlocks. The mounting plate of each eye measures 2-1/8" by approximately 7/8". The oval padlock eye is approximately 5/8" by 3/4". 1/2 inch long machine screws and nuts are included. May be attached using wood screws but wood screws are not included. If using wood screws we recommend using #12 pan head sheet metal screws (offered for purchase during checkout).
  • Right Angle Padlock Eyes
  • Padlock eyes are a simple way to add padlock security to a gate or door.
  • Sold by the pair (two padlock eyes as shown in photo).
  • Simply attach one eye to the face of the gate post and one eye to theface of the gate.
  • Accepts all sizes of padlocks.
  • The mounting plate of each eye measures 2-1/8" by approximately 7/8".
  • The oval padlock eye is approximately 5/8" by 3/4".
  • 1/2 inch long machine screws and nuts are included. May be attached using wood screws but wood screws are not included. If using wood screws we recommend using #12 pan head sheet metal screws (offered for purchase during checkout).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 308414
Product Name Right Angle Padlock Eyes
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
BUTT HINGE - KHA-25C - KHA-25C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Hinges - 2481125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5512 inch (14 mm)
Length 2.64 inch (67 mm)
View Details