HardwareSource, Inc. Architectural Grade Solid Bronze Hinge, Ball .. 307708

Description
Architectural Grade Solid Bronze Hinge, Ball Bearing Solid bronze Architectural Grade hinges in a true Oil Rubbed Bronze finish with ball bearings (An Oil Rubbed Bronze finish on a solid bronze hinge is far superior to an oil rubbed bronze finish on a solid brass hinge). Ball bearing hinges provide less friction for heavier doors and for doors requiring door closers. Architectural Grade butt hinges are thicker and of much higher quality than Residential Grade butt hinges. Hinges come with wood screws and machine screws. Ball bearings are permanently lubricated. Optional ball tips are available for these hinges. See link below for Type A Ball tips. PLEASE NOTE; These solid bronze ball bearing hinges contain ball bearings and the bearing raceway that will eventually rust if subjected to harsh weather conditions (especially marine weather and salt air conditions). NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. In this section hinges are sold either by the PAIR or by the EACH. EACH means one hinge, PAIR means two hinges. In this section, if the hinge you want is sold by the PAIR, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 613 (US10B) Oil Rubbed Bronze
Description
Architectural Grade Solid Bronze Hinge, Ball Bearing Solid bronze Architectural Grade hinges in a true Oil Rubbed Bronze finish with ball bearings (An Oil Rubbed Bronze finish on a solid bronze hinge is far superior to an oil rubbed bronze finish on a solid brass hinge). Ball bearing hinges provide less friction for heavier doors and for doors requiring door closers. Architectural Grade butt hinges are thicker and of much higher quality than Residential Grade butt hinges. Hinges come with wood screws and machine screws. Ball bearings are permanently lubricated. Optional ball tips are available for these hinges. See link below for Type A Ball tips. PLEASE NOTE; These solid bronze ball bearing hinges contain ball bearings and the bearing raceway that will eventually rust if subjected to harsh weather conditions (especially marine weather and salt air conditions). NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. In this section hinges are sold either by the PAIR or by the EACH. EACH means one hinge, PAIR means two hinges. In this section, if the hinge you want is sold by the PAIR, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 613 (US10B) Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Architectural Grade Solid Bronze Hinge, Ball .. - 307708 - HardwareSource, Inc.
San Diego, CA, USA
Architectural Grade Solid Bronze Hinge, Ball ..
307708
Architectural Grade Solid Bronze Hinge, Ball .. 307708
Architectural Grade Solid Bronze Hinge, Ball Bearing Solid bronze Architectural Grade hinges in a true Oil Rubbed Bronze finish with ball bearings (An Oil Rubbed Bronze finish on a solid bronze hinge is far superior to an oil rubbed bronze finish on a solid brass hinge). Ball bearing hinges provide less friction for heavier doors and for doors requiring door closers. Architectural Grade butt hinges are thicker and of much higher quality than Residential Grade butt hinges. Hinges come with wood screws and machine screws. Ball bearings are permanently lubricated. Optional ball tips are available for these hinges. See link below for Type A Ball tips. PLEASE NOTE; These solid bronze ball bearing hinges contain ball bearings and the bearing raceway that will eventually rust if subjected to harsh weather conditions (especially marine weather and salt air conditions). NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. In this section hinges are sold either by the PAIR or by the EACH. EACH means one hinge, PAIR means two hinges. In this section, if the hinge you want is sold by the PAIR, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 613 (US10B) Oil Rubbed Bronze

Architectural Grade Solid Bronze Hinge, Ball Bearing

  • Solid bronze Architectural Grade hinges in a true Oil Rubbed Bronze finish with ball bearings (An Oil Rubbed Bronze finish on a solid bronze hinge is far superior to an oil rubbed bronze finish on a solid brass hinge). Ball bearing hinges provide less friction for heavier doors and for doors requiring door closers.
  • Architectural Grade butt hinges are thicker and of much higher quality than Residential Grade butt hinges.
  • Hinges come with wood screws and machine screws.
  • Ball bearings are permanently lubricated.
  • Optional ball tips are available for these hinges. See link below for Type A Ball tips.
  • PLEASE NOTE; These solid bronze ball bearing hinges contain ball bearings and the bearing raceway that will eventually rust if subjected to harsh weather conditions (especially marine weather and salt air conditions).

NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door.

In this section hinges are sold either by the PAIR or by the EACH. EACH means one hinge, PAIR means two hinges. In this section, if the hinge you want is sold by the PAIR, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 613 (US10B) Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 307708
Product Name Architectural Grade Solid Bronze Hinge, Ball ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-421-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - KHA-75C - KHA-75C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details