HardwareSource, Inc. Hettich Flap Hinge 306120

Description
Flap hinge made by Hettich. For desks with a drop down front or flap. Allows flap to fold down and hold at 90 degrees creating a desklike worksurface. Hinge parts are mounted separately allowing disassembly of flap and bottom panel. Hinge is adjustable 3 ways after installation. Requires a 35mm (1-3/8") hole in the flap and bottom panel. See link below for exact hole dimensions. Hole edge breakout is covered by hinge lip. Hinge measures 2-9/16" by 1-9/16", measured at its widest points. Depth of hole that hinge fits into is 15/32". Made from precision die cast material. Matching wood screws are included. Finishes Satin Nickel Satin Brass Dark Bronze
Description
Flap hinge made by Hettich. For desks with a drop down front or flap. Allows flap to fold down and hold at 90 degrees creating a desklike worksurface. Hinge parts are mounted separately allowing disassembly of flap and bottom panel. Hinge is adjustable 3 ways after installation. Requires a 35mm (1-3/8") hole in the flap and bottom panel. See link below for exact hole dimensions. Hole edge breakout is covered by hinge lip. Hinge measures 2-9/16" by 1-9/16", measured at its widest points. Depth of hole that hinge fits into is 15/32". Made from precision die cast material. Matching wood screws are included. Finishes Satin Nickel Satin Brass Dark Bronze

Suppliers

Company
Product
Description
Supplier Links
Hettich Flap Hinge - 306120 - HardwareSource, Inc.
San Diego, CA, USA
Hettich Flap Hinge
306120
Hettich Flap Hinge 306120
Flap hinge made by Hettich. For desks with a drop down front or flap. Allows flap to fold down and hold at 90 degrees creating a desklike worksurface. Hinge parts are mounted separately allowing disassembly of flap and bottom panel. Hinge is adjustable 3 ways after installation. Requires a 35mm (1-3/8") hole in the flap and bottom panel. See link below for exact hole dimensions. Hole edge breakout is covered by hinge lip. Hinge measures 2-9/16" by 1-9/16", measured at its widest points. Depth of hole that hinge fits into is 15/32". Made from precision die cast material. Matching wood screws are included. Finishes Satin Nickel Satin Brass Dark Bronze
  • Flap hinge made by Hettich.
  • For desks with a drop down front or flap.
  • Allows flap to fold down and hold at 90 degrees creating a desklike worksurface.
  • Hinge parts are mounted separately allowing disassembly of flap and bottom panel.
  • Hinge is adjustable 3 ways after installation.
  • Requires a 35mm (1-3/8") hole in the flap and bottom panel. See link below for exact hole dimensions.
  • Hole edge breakout is covered by hinge lip.
  • Hinge measures 2-9/16" by 1-9/16", measured at its widest points.
  • Depth of hole that hinge fits into is 15/32".
  • Made from precision die cast material.
  • Matching wood screws are included.

Finishes

  • Satin Nickel
  • Satin Brass
  • Dark Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 306120
Product Name Hettich Flap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 5.7 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-650F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
TORQUE HINGE - HG-TB7R - HG-TB7R - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details