HardwareSource, Inc. Vertical Door Support, Friction Type 286422

Description
Vertical door support is convertible, reversible, adjustable and demountable. The friction on the door support is adjustable. It is active in one direction with no friction in the opposite direction. Both attachments are demountable (they snap out) from from the support. Overall length of lid support is approximately 8" not including attachment ends. Two supports can support a lid weighing up to 20 lbs. Made from die cast zamak Uses #6 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per lid support. Finishes: Nickel Plated
Description
Vertical door support is convertible, reversible, adjustable and demountable. The friction on the door support is adjustable. It is active in one direction with no friction in the opposite direction. Both attachments are demountable (they snap out) from from the support. Overall length of lid support is approximately 8" not including attachment ends. Two supports can support a lid weighing up to 20 lbs. Made from die cast zamak Uses #6 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per lid support. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Vertical Door Support, Friction Type - 286422 - HardwareSource, Inc.
San Diego, CA, USA
Vertical Door Support, Friction Type
286422
Vertical Door Support, Friction Type 286422
Vertical door support is convertible, reversible, adjustable and demountable. The friction on the door support is adjustable. It is active in one direction with no friction in the opposite direction. Both attachments are demountable (they snap out) from from the support. Overall length of lid support is approximately 8" not including attachment ends. Two supports can support a lid weighing up to 20 lbs. Made from die cast zamak Uses #6 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per lid support. Finishes: Nickel Plated
  • Vertical door support is convertible, reversible, adjustable and demountable.
  • The friction on the door support is adjustable. It is active in one direction with no friction in the opposite direction.
  • Both attachments are demountable (they snap out) from from the support.
  • Overall length of lid support is approximately 8" not including attachment ends.
  • Two supports can support a lid weighing up to 20 lbs.
  • Made from die cast zamak
  • Uses #6 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per lid support.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286422
Product Name Vertical Door Support, Friction Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Powder Coat, Black - 96-DHLOM-6048-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-0T - 360-C26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details