HardwareSource, Inc. Right Angle Pivot Hinge 286400

Description
Right angle or "L" type pivot hinge. Allows doors to be set back and swing clear of corner posts. Hinge is handed and sold by the pair. You will receive one "left hand" and one "right hand" hinge for each pair ordered. Steel base material. Uses #4 flat head wood screws (not included but offered for purchase during checkout). Order our SKU 286253 for #4 x 5/8 bronze flat head wood screws. Order 8 screws for each pair of hinges ordered. For dimensions click on link below Finishes: Bronze
Description
Right angle or "L" type pivot hinge. Allows doors to be set back and swing clear of corner posts. Hinge is handed and sold by the pair. You will receive one "left hand" and one "right hand" hinge for each pair ordered. Steel base material. Uses #4 flat head wood screws (not included but offered for purchase during checkout). Order our SKU 286253 for #4 x 5/8 bronze flat head wood screws. Order 8 screws for each pair of hinges ordered. For dimensions click on link below Finishes: Bronze

Suppliers

Company
Product
Description
Supplier Links
Right Angle Pivot Hinge - 286400 - HardwareSource, Inc.
San Diego, CA, USA
Right Angle Pivot Hinge
286400
Right Angle Pivot Hinge 286400
Right angle or "L" type pivot hinge. Allows doors to be set back and swing clear of corner posts. Hinge is handed and sold by the pair. You will receive one "left hand" and one "right hand" hinge for each pair ordered. Steel base material. Uses #4 flat head wood screws (not included but offered for purchase during checkout). Order our SKU 286253 for #4 x 5/8 bronze flat head wood screws. Order 8 screws for each pair of hinges ordered. For dimensions click on link below Finishes: Bronze
  • Right angle or "L" type pivot hinge.
  • Allows doors to be set back and swing clear of corner posts.
  • Hinge is handed and sold by the pair. You will receive one "left hand" and one "right hand" hinge for each pair ordered.
  • Steel base material.
  • Uses #4 flat head wood screws (not included but offered for purchase during checkout). Order our SKU 286253 for #4 x 5/8 bronze flat head wood screws. Order 8 screws for each pair of hinges ordered.
  • For dimensions click on link below

Finishes:

  • Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286400
Product Name Right Angle Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - 96-10-510-33 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T - 360-26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Hinges - 3289773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 39.37 inch (1000 mm)
View Details