286298 -- SEWING MACHINE HINGE, BRONZE FINISH
HardwareSource, Inc.
Sewing Machine Hinge, Bronze Finish
286298
Description
3-1/8" open
1-3/16" wide
1/16" material thickness
Steel base material
Uses #8 flat head screws (not included)
Finishes:
Bronze plated
Description
3-1/8" open
1-3/16" wide
1/16" material thickness
Steel base material
Uses #8 flat head screws (not included)
Finishes:
Bronze plated
Suppliers
Sewing Machine Hinge, Bronze Finish
286298
3-1/8" open
1-3/16" wide
1/16" material thickness
Steel base material
Uses #8 flat head screws (not included)
Finishes:
Bronze plated
- 3-1/8" open
- 1-3/16" wide
- 1/16" material thickness
- Steel base material
- Uses #8 flat head screws (not included)
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
286298 |
|
Product Name
|
Sewing Machine Hinge, Bronze Finish |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Exposed Mount
Leaf Material
Acetal Copolymer
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.5000 inch (12.7 mm)
Leaf Material
Stainless Steel
View Details