HardwareSource, Inc. Pivot Hinge 270 Degree 286288

Description
Made for overlay cabinet doors up to 1" thick Hinge pivots 270 degrees The plate that attaches to the cabinet measures 1-1/4" x 1". The plate that attaches to the door measures 1-3/8" x 7/8". The pivot point projects out 1-7/16" from the cabinet surface Steel base material Screws not included Uses 12 each #6 screws per pair of hinges(not included). We have not been able to find an exact finish match for the screws. We offer solid brass screws upon checkout which is fairly good match for the finish but not an exact match. Finishes: Antique Brass
Description
Made for overlay cabinet doors up to 1" thick Hinge pivots 270 degrees The plate that attaches to the cabinet measures 1-1/4" x 1". The plate that attaches to the door measures 1-3/8" x 7/8". The pivot point projects out 1-7/16" from the cabinet surface Steel base material Screws not included Uses 12 each #6 screws per pair of hinges(not included). We have not been able to find an exact finish match for the screws. We offer solid brass screws upon checkout which is fairly good match for the finish but not an exact match. Finishes: Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Pivot Hinge 270 Degree - 286288 - HardwareSource, Inc.
San Diego, CA, USA
Pivot Hinge 270 Degree
286288
Pivot Hinge 270 Degree 286288
Made for overlay cabinet doors up to 1" thick Hinge pivots 270 degrees The plate that attaches to the cabinet measures 1-1/4" x 1". The plate that attaches to the door measures 1-3/8" x 7/8". The pivot point projects out 1-7/16" from the cabinet surface Steel base material Screws not included Uses 12 each #6 screws per pair of hinges(not included). We have not been able to find an exact finish match for the screws. We offer solid brass screws upon checkout which is fairly good match for the finish but not an exact match. Finishes: Antique Brass
  • Made for overlay cabinet doors up to 1" thick
  • Hinge pivots 270 degrees
  • The plate that attaches to the cabinet measures 1-1/4" x 1". The plate that attaches to the door measures 1-3/8" x 7/8". The pivot point projects out 1-7/16" from the cabinet surface
  • Steel base material
  • Screws not included
  • Uses 12 each #6 screws per pair of hinges(not included). We have not been able to find an exact finish match for the screws. We offer solid brass screws upon checkout which is fairly good match for the finish but not an exact match.

Finishes:

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286288
Product Name Pivot Hinge 270 Degree
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 3.19 inch (81 mm)
Length 2.05 inch (52 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
SOFT-CLOSE DAMPENING HINGE WHITE (UNDER PANEL MOUNT) - HG-JHM9-U-WT - HG-JHM9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details