HardwareSource, Inc. Flip Flop Table Hinge 286270

Description
This hinge is used to raise and support a table leaf in the horizontal position without any other hardware except the hinge itself. This hinge is in use in many restaurants, by flipping up a rounded table leaf, a square or rectangular table can be turned into a round table. Hinge can also be used on square or other shaped leaves. Also known as a folding leaf hinge. The leaf will fold back 180 degrees under the table. Heavy duty built-in springs hold up the table leaf Strong heavy gauge steel Approximately 8" long by 5" We recommend using 10 each #8 flat head screws per hinge (not included). Flat head steel screws are offered for purchase during checkout. Order 2 hinges per table leaf Click on link below to see install instructions. Use caution when handling this hinge as the spring is very strong and can injure fingers. PLEASE NOTE: If you purchase 50 or more of this hinge you will receive a 25% discount on the price. Finishes: Zinc Plated
Description
This hinge is used to raise and support a table leaf in the horizontal position without any other hardware except the hinge itself. This hinge is in use in many restaurants, by flipping up a rounded table leaf, a square or rectangular table can be turned into a round table. Hinge can also be used on square or other shaped leaves. Also known as a folding leaf hinge. The leaf will fold back 180 degrees under the table. Heavy duty built-in springs hold up the table leaf Strong heavy gauge steel Approximately 8" long by 5" We recommend using 10 each #8 flat head screws per hinge (not included). Flat head steel screws are offered for purchase during checkout. Order 2 hinges per table leaf Click on link below to see install instructions. Use caution when handling this hinge as the spring is very strong and can injure fingers. PLEASE NOTE: If you purchase 50 or more of this hinge you will receive a 25% discount on the price. Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Flip Flop Table Hinge - 286270 - HardwareSource, Inc.
San Diego, CA, USA
Flip Flop Table Hinge
286270
Flip Flop Table Hinge 286270
This hinge is used to raise and support a table leaf in the horizontal position without any other hardware except the hinge itself. This hinge is in use in many restaurants, by flipping up a rounded table leaf, a square or rectangular table can be turned into a round table. Hinge can also be used on square or other shaped leaves. Also known as a folding leaf hinge. The leaf will fold back 180 degrees under the table. Heavy duty built-in springs hold up the table leaf Strong heavy gauge steel Approximately 8" long by 5" We recommend using 10 each #8 flat head screws per hinge (not included). Flat head steel screws are offered for purchase during checkout. Order 2 hinges per table leaf Click on link below to see install instructions. Use caution when handling this hinge as the spring is very strong and can injure fingers. PLEASE NOTE: If you purchase 50 or more of this hinge you will receive a 25% discount on the price. Finishes: Zinc Plated
  • This hinge is used to raise and support a table leaf in the horizontal position without any other hardware except the hinge itself.
  • This hinge is in use in many restaurants, by flipping up a rounded table leaf, a square or rectangular table can be turned into a round table. Hinge can also be used on square or other shaped leaves. Also known as a folding leaf hinge.
  • The leaf will fold back 180 degrees under the table.
  • Heavy duty built-in springs hold up the table leaf
  • Strong heavy gauge steel
  • Approximately 8" long by 5"
  • We recommend using 10 each #8 flat head screws per hinge (not included). Flat head steel screws are offered for purchase during checkout.
  • Order 2 hinges per table leaf
  • Click on link below to see install instructions.
  • Use caution when handling this hinge as the spring is very strong and can injure fingers.
  • PLEASE NOTE: If you purchase 50 or more of this hinge you will receive a 25% discount on the price.

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286270
Product Name Flip Flop Table Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, PC/ABS Blend, Chrome Plated - 96-721 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material PC/ABS Blend
View Details
2 suppliers
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-0T - H360-C26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details