HardwareSource, Inc. Mirror Hinge 286264

Description
Brake-action pivots. For vanity type mirrors. Wedge action permits tight secure fastening and easy removal. Hinge measures 1-11/16" long by 13/16" wide by 7/16" thick. Steel base material. Uses 4 each #4 flat head screws (not included but offered for purchase during checkout). These hinges are sold individually, if you are replacing both hinges on your mirror you will need to order 2. Finishes: Nickel plated Brass plated
Description
Brake-action pivots. For vanity type mirrors. Wedge action permits tight secure fastening and easy removal. Hinge measures 1-11/16" long by 13/16" wide by 7/16" thick. Steel base material. Uses 4 each #4 flat head screws (not included but offered for purchase during checkout). These hinges are sold individually, if you are replacing both hinges on your mirror you will need to order 2. Finishes: Nickel plated Brass plated

Suppliers

Company
Product
Description
Supplier Links
Mirror Hinge - 286264 - HardwareSource, Inc.
San Diego, CA, USA
Mirror Hinge
286264
Mirror Hinge 286264
Brake-action pivots. For vanity type mirrors. Wedge action permits tight secure fastening and easy removal. Hinge measures 1-11/16" long by 13/16" wide by 7/16" thick. Steel base material. Uses 4 each #4 flat head screws (not included but offered for purchase during checkout). These hinges are sold individually, if you are replacing both hinges on your mirror you will need to order 2. Finishes: Nickel plated Brass plated
  • Brake-action pivots.
  • For vanity type mirrors.
  • Wedge action permits tight secure fastening and easy removal.
  • Hinge measures 1-11/16" long by 13/16" wide by 7/16" thick.
  • Steel base material.
  • Uses 4 each #4 flat head screws (not included but offered for purchase during checkout).
  • These hinges are sold individually, if you are replacing both hinges on your mirror you will need to order 2.

Finishes:

  • Nickel plated
  • Brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286264
Product Name Mirror Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 4.5 N-m , Reverse Torque 2.7 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-440F-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) FOR CABINETS - 360-D26-14T85 - 360-D26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Hinges - 2457047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 2.95 inch (75 mm)
View Details