HardwareSource, Inc. Drive-in Hinge 286263

Description
Drive in hinge is mounted by driving into pre-drilled holes. Doors can be lifted off with ease. Features a finial tipped barrel. SKU #286-262 is 2-3/4" long by 11/32" diameter barrel. SKU #286-263 is 4-3/8" long by 11/32" diameter barrel. Ribbed attachment pins are 7/32" diameter by 11/15" long. Made from steel base material. No screws are needed. Finishes: Bronze Plated
Description
Drive in hinge is mounted by driving into pre-drilled holes. Doors can be lifted off with ease. Features a finial tipped barrel. SKU #286-262 is 2-3/4" long by 11/32" diameter barrel. SKU #286-263 is 4-3/8" long by 11/32" diameter barrel. Ribbed attachment pins are 7/32" diameter by 11/15" long. Made from steel base material. No screws are needed. Finishes: Bronze Plated

Suppliers

Company
Product
Description
Supplier Links
Drive-in Hinge - 286263 - HardwareSource, Inc.
San Diego, CA, USA
Drive-in Hinge
286263
Drive-in Hinge 286263
Drive in hinge is mounted by driving into pre-drilled holes. Doors can be lifted off with ease. Features a finial tipped barrel. SKU #286-262 is 2-3/4" long by 11/32" diameter barrel. SKU #286-263 is 4-3/8" long by 11/32" diameter barrel. Ribbed attachment pins are 7/32" diameter by 11/15" long. Made from steel base material. No screws are needed. Finishes: Bronze Plated
  • Drive in hinge is mounted by driving into pre-drilled holes.
  • Doors can be lifted off with ease.
  • Features a finial tipped barrel.
  • SKU #286-262 is 2-3/4" long by 11/32" diameter barrel.
  • SKU #286-263 is 4-3/8" long by 11/32" diameter barrel.
  • Ribbed attachment pins are 7/32" diameter by 11/15" long.
  • Made from steel base material.
  • No screws are needed.

Finishes:

  • Bronze Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286263
Product Name Drive-in Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE - HG-ITJ4080 - HG-ITJ4080 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details