HardwareSource, Inc. Drive-In Hinges 286262

Description
Drive in hinge is mounted by driving into pre-drilled holes. Doors can be lifted off with ease. Features a finial tipped barrel. SKU #286-262 is 2-3/4" long by 11/32" diameter barrel. SKU #286-263 is 4-3/8" long by 11/32" diameter barrel. Ribbed attachment pins are 7/32" diameter by 11/15" long. Made from steel base material. No screws are needed. Finishes: Bronze Plated
Description
Drive in hinge is mounted by driving into pre-drilled holes. Doors can be lifted off with ease. Features a finial tipped barrel. SKU #286-262 is 2-3/4" long by 11/32" diameter barrel. SKU #286-263 is 4-3/8" long by 11/32" diameter barrel. Ribbed attachment pins are 7/32" diameter by 11/15" long. Made from steel base material. No screws are needed. Finishes: Bronze Plated

Suppliers

Company
Product
Description
Supplier Links
Drive-In Hinges - 286262 - HardwareSource, Inc.
San Diego, CA, USA
Drive-In Hinges
286262
Drive-In Hinges 286262
Drive in hinge is mounted by driving into pre-drilled holes. Doors can be lifted off with ease. Features a finial tipped barrel. SKU #286-262 is 2-3/4" long by 11/32" diameter barrel. SKU #286-263 is 4-3/8" long by 11/32" diameter barrel. Ribbed attachment pins are 7/32" diameter by 11/15" long. Made from steel base material. No screws are needed. Finishes: Bronze Plated
  • Drive in hinge is mounted by driving into pre-drilled holes.
  • Doors can be lifted off with ease.
  • Features a finial tipped barrel.
  • SKU #286-262 is 2-3/4" long by 11/32" diameter barrel.
  • SKU #286-263 is 4-3/8" long by 11/32" diameter barrel.
  • Ribbed attachment pins are 7/32" diameter by 11/15" long.
  • Made from steel base material.
  • No screws are needed.

Finishes:

  • Bronze Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286262
Product Name Drive-In Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-130-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KH12-268 - HG-KH12-268 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 12
View Details