HardwareSource, Inc. Statuary Bronze Finish Wood Screws 286255

Description
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze
Description
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze

Suppliers

Company
Product
Description
Supplier Links
Statuary Bronze Finish Wood Screws - 286255 - HardwareSource, Inc.
San Diego, CA, USA
Statuary Bronze Finish Wood Screws
286255
Statuary Bronze Finish Wood Screws 286255
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze
  • Wood screws that match our hardware with Statuary Bronze finish
  • Philips slot
  • Steel base material
  • PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering.

Finishes:

  • Staturary Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286255
Product Name Statuary Bronze Finish Wood Screws
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-229 - bisco industries
Specs
Hinge Type Concealed
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 4.3-7 LBS•IN, BLACK - HG-JHM14-S-8BL - HG-JHM14-S-8BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details