HardwareSource, Inc. Statuary Bronze Finish Wood Screws 286253

Description
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze
Description
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze

Suppliers

Company
Product
Description
Supplier Links
Statuary Bronze Finish Wood Screws - 286253 - HardwareSource, Inc.
San Diego, CA, USA
Statuary Bronze Finish Wood Screws
286253
Statuary Bronze Finish Wood Screws 286253
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze
  • Wood screws that match our hardware with Statuary Bronze finish
  • Philips slot
  • Steel base material
  • PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering.

Finishes:

  • Staturary Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286253
Product Name Statuary Bronze Finish Wood Screws
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4237111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-D1NL - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-14T85 - 360-C26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details