HardwareSource, Inc. Double Ball Catch, Solid Brass 286230

Description
Double ball catch for cabinet doors. Solid brass ball catch features two spring loaded ball bearings. Spring power is adjustable. Ball catch can be surface mounted or mortised into cabinetry. Made from solid brass material with steel ball bearings. PLEASE NOTE: ball bearings will rust if used in corrosive or marine environment. Available in 4 sizes (measurements taken in closed position) SKU 286230 measures 1-11/16" tall by 5/16" wide by 1/2" tall. Uses 4 each #5 flat head wood screws (not included). SKU 286232 measures 1-15/16" tall by 11/32" wide by 1/2" tall. Uses 4 each #5 flat head wood screws (not included). SKU 286234 measures 2-5/16" tall by 5/16" wide by 5/8" tall. Uses 4 each #6 flat head wood screws (not included). SKU 286236 measures 2-11/16" tall by 1/2" wide by 21/32" tall. Uses 4 each #6 flat head wood screws (not included). Flat head brass wood screws are offered for purchase during checkout.
Description
Double ball catch for cabinet doors. Solid brass ball catch features two spring loaded ball bearings. Spring power is adjustable. Ball catch can be surface mounted or mortised into cabinetry. Made from solid brass material with steel ball bearings. PLEASE NOTE: ball bearings will rust if used in corrosive or marine environment. Available in 4 sizes (measurements taken in closed position) SKU 286230 measures 1-11/16" tall by 5/16" wide by 1/2" tall. Uses 4 each #5 flat head wood screws (not included). SKU 286232 measures 1-15/16" tall by 11/32" wide by 1/2" tall. Uses 4 each #5 flat head wood screws (not included). SKU 286234 measures 2-5/16" tall by 5/16" wide by 5/8" tall. Uses 4 each #6 flat head wood screws (not included). SKU 286236 measures 2-11/16" tall by 1/2" wide by 21/32" tall. Uses 4 each #6 flat head wood screws (not included). Flat head brass wood screws are offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
Double Ball Catch, Solid Brass - 286230 - HardwareSource, Inc.
San Diego, CA, USA
Double Ball Catch, Solid Brass
286230
Double Ball Catch, Solid Brass 286230
Double ball catch for cabinet doors. Solid brass ball catch features two spring loaded ball bearings. Spring power is adjustable. Ball catch can be surface mounted or mortised into cabinetry. Made from solid brass material with steel ball bearings. PLEASE NOTE: ball bearings will rust if used in corrosive or marine environment. Available in 4 sizes (measurements taken in closed position) SKU 286230 measures 1-11/16" tall by 5/16" wide by 1/2" tall. Uses 4 each #5 flat head wood screws (not included). SKU 286232 measures 1-15/16" tall by 11/32" wide by 1/2" tall. Uses 4 each #5 flat head wood screws (not included). SKU 286234 measures 2-5/16" tall by 5/16" wide by 5/8" tall. Uses 4 each #6 flat head wood screws (not included). SKU 286236 measures 2-11/16" tall by 1/2" wide by 21/32" tall. Uses 4 each #6 flat head wood screws (not included). Flat head brass wood screws are offered for purchase during checkout.
  • Double ball catch for cabinet doors.
  • Solid brass ball catch features two spring loaded ball bearings.
  • Spring power is adjustable.
  • Ball catch can be surface mounted or mortised into cabinetry.
  • Made from solid brass material with steel ball bearings. PLEASE NOTE: ball bearings will rust if used in corrosive or marine environment.
  • Available in 4 sizes (measurements taken in closed position)
    • SKU 286230 measures 1-11/16" tall by 5/16" wide by 1/2" tall. Uses 4 each #5 flat head wood screws (not included).
    • SKU 286232 measures 1-15/16" tall by 11/32" wide by 1/2" tall. Uses 4 each #5 flat head wood screws (not included).
    • SKU 286234 measures 2-5/16" tall by 5/16" wide by 5/8" tall. Uses 4 each #6 flat head wood screws (not included).
    • SKU 286236 measures 2-11/16" tall by 1/2" wide by 21/32" tall. Uses 4 each #6 flat head wood screws (not included).
  • Flat head brass wood screws are offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286230
Product Name Double Ball Catch, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 2.36 inch (60 mm)
Open Width 0.4724 inch (12 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 12in.lb Torque, Aluminum Alloy, Silver - AH-2E-2012A2-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
PLASTIC HINGE W/STOPPER (BLACK) - HG-YJ50BL - HG-YJ50BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details