HardwareSource, Inc. Mirror Pivot Hinge 286148

Description
Narrow mounting leaves measure 1/2" wide x 1-1/4" long. Tight-lock friction discs enable firm adjustments. Solid brass base material. Uses #4 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Finishes: Dull Brass
Description
Narrow mounting leaves measure 1/2" wide x 1-1/4" long. Tight-lock friction discs enable firm adjustments. Solid brass base material. Uses #4 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Finishes: Dull Brass

Suppliers

Company
Product
Description
Supplier Links
Mirror Pivot Hinge - 286148 - HardwareSource, Inc.
San Diego, CA, USA
Mirror Pivot Hinge
286148
Mirror Pivot Hinge 286148
Narrow mounting leaves measure 1/2" wide x 1-1/4" long. Tight-lock friction discs enable firm adjustments. Solid brass base material. Uses #4 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Finishes: Dull Brass
  • Narrow mounting leaves measure 1/2" wide x 1-1/4" long.
  • Tight-lock friction discs enable firm adjustments.
  • Solid brass base material.
  • Uses #4 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge.

Finishes:

  • Dull Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286148
Product Name Mirror Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 1.5 inch (38 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.1 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-216R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SOFT CLOSE HINGE W/ DAMPER, 17-30 LBS IN, DAMPENED FOR CLOSING DIRECTION - HG-JHW16S-34 - HG-JHW16S-34 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details