HardwareSource, Inc. 175 Degree Concealed Hinge- 286144

Description
This heavy duty hinge allows smooth, silent, sag-free opening to 175 degrees Hinge surface mounts to the inside of your frameless cabinet. Small screw holes are the only holes you need to drill. Hinge works on 5 different applications: full overlay doors, half-overlay doors, full inset doors, and mitered corner doors (click on link below for illustrations) It also works on 3/8" inset doors with a 3/8" lip (no illustration available) For normal use the hinge can be used on door thicknesses up to 1" If used on "back-to-back" cabinets a maximum of 13/16" is recommended Hardened steel construction (.082 gauge steel) Features spring closing mechanism so cabinet latches are not necessary Cabinet must have at least a 4-1/8" depth. Hinge measures approximately 4" long by 1-5/8" by 2". Screws are not included but are offered for purchase during checkout. Each hinge uses 10 each #6 pan head screws. Finishes: Nickel Plated
Description
This heavy duty hinge allows smooth, silent, sag-free opening to 175 degrees Hinge surface mounts to the inside of your frameless cabinet. Small screw holes are the only holes you need to drill. Hinge works on 5 different applications: full overlay doors, half-overlay doors, full inset doors, and mitered corner doors (click on link below for illustrations) It also works on 3/8" inset doors with a 3/8" lip (no illustration available) For normal use the hinge can be used on door thicknesses up to 1" If used on "back-to-back" cabinets a maximum of 13/16" is recommended Hardened steel construction (.082 gauge steel) Features spring closing mechanism so cabinet latches are not necessary Cabinet must have at least a 4-1/8" depth. Hinge measures approximately 4" long by 1-5/8" by 2". Screws are not included but are offered for purchase during checkout. Each hinge uses 10 each #6 pan head screws. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
175 Degree Concealed Hinge- - 286144 - HardwareSource, Inc.
San Diego, CA, USA
175 Degree Concealed Hinge-
286144
175 Degree Concealed Hinge- 286144
This heavy duty hinge allows smooth, silent, sag-free opening to 175 degrees Hinge surface mounts to the inside of your frameless cabinet. Small screw holes are the only holes you need to drill. Hinge works on 5 different applications: full overlay doors, half-overlay doors, full inset doors, and mitered corner doors (click on link below for illustrations) It also works on 3/8" inset doors with a 3/8" lip (no illustration available) For normal use the hinge can be used on door thicknesses up to 1" If used on "back-to-back" cabinets a maximum of 13/16" is recommended Hardened steel construction (.082 gauge steel) Features spring closing mechanism so cabinet latches are not necessary Cabinet must have at least a 4-1/8" depth. Hinge measures approximately 4" long by 1-5/8" by 2". Screws are not included but are offered for purchase during checkout. Each hinge uses 10 each #6 pan head screws. Finishes: Nickel Plated
  • This heavy duty hinge allows smooth, silent, sag-free opening to 175 degrees
  • Hinge surface mounts to the inside of your frameless cabinet. Small screw holes are the only holes you need to drill.
  • Hinge works on 5 different applications: full overlay doors, half-overlay doors, full inset doors, and mitered corner doors (click on link below for illustrations) It also works on 3/8" inset doors with a 3/8" lip (no illustration available)
  • For normal use the hinge can be used on door thicknesses up to 1"
  • If used on "back-to-back" cabinets a maximum of 13/16" is recommended
  • Hardened steel construction (.082 gauge steel)
  • Features spring closing mechanism so cabinet latches are not necessary
  • Cabinet must have at least a 4-1/8" depth. Hinge measures approximately 4" long by 1-5/8" by 2".
  • Screws are not included but are offered for purchase during checkout. Each hinge uses 10 each #6 pan head screws.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286144
Product Name 175 Degree Concealed Hinge-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-200-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
CONCEALED TORQUE HINGE - HG-TU07 - HG-TU07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details